ILSCO Corporation Compression Cable Lug CLNB-1000-12-9

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.993 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-125 DIE INDEX 1.25 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.993 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-125 DIE INDEX 1.25 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CLNB-1000-12-9 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CLNB-1000-12-9
Compression Cable Lug CLNB-1000-12-9
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL WHITE COLOR 2.993 INCH OVERALL LENGTH 3 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1000 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE I-125 DIE INDEX 1.25 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG LONG BARREL TYPE SURECRIMP[R] BRAND WITH CHAMFERED TYPE CABLE ENTRY CLNB MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2.993 INCH OVERALL LENGTH
  • 3 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-125 DIE INDEX
  • 1.25 INCH L X 2.169 INCH W X 0.328 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 90 DEG LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CLNB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CLNB-1000-12-9
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details