ILSCO Corporation Mechanical Cable Lug CL-3-750

Description
HIGH STRENGTH CAST BRONZE MATERIAL 5 19/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 INCH L X 4 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V CL MODEL
Datasheet
Description
HIGH STRENGTH CAST BRONZE MATERIAL 5 19/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 INCH L X 4 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-3-750 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-3-750
Mechanical Cable Lug CL-3-750
HIGH STRENGTH CAST BRONZE MATERIAL 5 19/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 4 INCH L X 4 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V CL MODEL
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 5 19/32 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 4 INCH L X 4 INCH W X 13/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • VOLTAGE RATING 2000 V
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-3-750
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Ferrules - 2871.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details