ILSCO Corporation Mechanical Cable Lug CL-3-4/0

Description
BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-3/8 INCH L X 2-1/2 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 CL MODEL
Datasheet
Description
BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-3/8 INCH L X 2-1/2 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-3-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-3-4/0
Mechanical Cable Lug CL-3-4/0
BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-3/8 INCH L X 2-1/2 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 CL MODEL
  • BRONZE MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-3/8 INCH L X 2-1/2 INCH W X 9/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SIZE 15/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-3-4/0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details