ILSCO Corporation Mechanical Cable Lug CL-3-300

Description
HIGH STRENGTH CAST BRONZE MATERIAL 4 3/4 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 1/2 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V CL MODEL
Datasheet
Description
HIGH STRENGTH CAST BRONZE MATERIAL 4 3/4 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 1/2 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-3-300 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-3-300
Mechanical Cable Lug CL-3-300
HIGH STRENGTH CAST BRONZE MATERIAL 4 3/4 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 1/2 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V CL MODEL
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 4 3/4 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 300 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 1/2 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • VOLTAGE RATING 2000 V
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-3-300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (GREEN) - 7698-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details