ILSCO Corporation Mechanical Cable Lug CL-2-8

Description
HIGH STRENGTH CAST BRONZE MATERIAL 2 3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 8 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 1 3/4 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE FILISTER HEAD SCREW SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V CL MODEL
Datasheet
Description
HIGH STRENGTH CAST BRONZE MATERIAL 2 3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 8 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 1 3/4 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE FILISTER HEAD SCREW SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-2-8 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-2-8
Mechanical Cable Lug CL-2-8
HIGH STRENGTH CAST BRONZE MATERIAL 2 3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 8 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 1 3/4 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE FILISTER HEAD SCREW SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V CL MODEL
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 2 3/16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 1 3/4 INCH L X 5/8 INCH W X 1/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • FILISTER HEAD SCREW SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • VOLTAGE RATING 2000 V
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-2-8
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details