ILSCO Corporation Mechanical Cable Lug CL-2-500

Description
BRONZE MATERIAL 5-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-15/16 INCH L X 2-1/2 INCH W X 11/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
Datasheet
Description
BRONZE MATERIAL 5-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-15/16 INCH L X 2-1/2 INCH W X 11/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-2-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-2-500
Mechanical Cable Lug CL-2-500
BRONZE MATERIAL 5-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-15/16 INCH L X 2-1/2 INCH W X 11/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
  • BRONZE MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-15/16 INCH L X 2-1/2 INCH W X 11/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SIZE 1-13/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-2-500
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Keystone Electronics Corp.
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details