ILSCO Corporation Mechanical Cable Lug CL-2-4

Description
HIGH STRENGTH CAST BRONZE MATERIAL 2 1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 2 INCH L X 1 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE FILISTER HEAD SCREW SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V CL MODEL
Datasheet
Description
HIGH STRENGTH CAST BRONZE MATERIAL 2 1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 2 INCH L X 1 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE FILISTER HEAD SCREW SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-2-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-2-4
Mechanical Cable Lug CL-2-4
HIGH STRENGTH CAST BRONZE MATERIAL 2 1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 2 INCH L X 1 INCH W X 1/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE FILISTER HEAD SCREW SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V CL MODEL
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 2 1/2 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 2 INCH L X 1 INCH W X 1/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • FILISTER HEAD SCREW SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • VOLTAGE RATING 2000 V
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-2-4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1230-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details