ILSCO Corporation Mechanical Cable Lug CL-2-4/0

Description
BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CL MODEL
Datasheet
Description
BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-2-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-2-4/0
Mechanical Cable Lug CL-2-4/0
BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CL MODEL
  • BRONZE MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-1/2 INCH L X 1-3/4 INCH W X 9/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SIZE 15/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-2-4/0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details