ILSCO Corporation Mechanical Cable Lug CL-2-300

Description
BRONZE MATERIAL 4-3/4 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/2 INCH L X 2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
Datasheet
Description
BRONZE MATERIAL 4-3/4 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/2 INCH L X 2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-2-300 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-2-300
Mechanical Cable Lug CL-2-300
BRONZE MATERIAL 4-3/4 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/2 INCH L X 2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
  • BRONZE MATERIAL
  • 4-3/4 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 300 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-1/2 INCH L X 2 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SIZE 1-9/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-2-300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details