ILSCO Corporation Mechanical Cable Lug CL-2-1

Description
HIGH STRENGTH CAST BRONZE MATERIAL 2 13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 2 INCH L X 1 1/4 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V CL MODEL
Datasheet
Description
HIGH STRENGTH CAST BRONZE MATERIAL 2 13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 2 INCH L X 1 1/4 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-2-1 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-2-1
Mechanical Cable Lug CL-2-1
HIGH STRENGTH CAST BRONZE MATERIAL 2 13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 2 INCH L X 1 1/4 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V CL MODEL
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 2 13/16 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 1 AWG MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 2 INCH L X 1 1/4 INCH W X 7/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • VOLTAGE RATING 2000 V
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-2-1
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers