ILSCO Corporation Mechanical Cable Lug CL-1-8

Description
BRONZE MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 8 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 9/16 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE FILLISTER HEAD SCREW SCREW TYPE SIZE 17/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 CL MODEL
Datasheet
Description
BRONZE MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 8 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 9/16 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE FILLISTER HEAD SCREW SCREW TYPE SIZE 17/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-1-8 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-1-8
Mechanical Cable Lug CL-1-8
BRONZE MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 8 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 9/16 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE FILLISTER HEAD SCREW SCREW TYPE SIZE 17/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 CL MODEL
  • BRONZE MATERIAL
  • 1-1/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 9/16 INCH L X 1/2 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • FILLISTER HEAD SCREW SCREW TYPE
  • SIZE 17/32 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 25
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-1-8
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details