ILSCO Corporation Mechanical Cable Lug CL-1-750N

Description
BRONZE MATERIAL 5-3/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 2-1/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
Datasheet
Description
BRONZE MATERIAL 5-3/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 2-1/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-1-750N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-1-750N
Mechanical Cable Lug CL-1-750N
BRONZE MATERIAL 5-3/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 2-1/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
  • BRONZE MATERIAL
  • 5-3/32 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-1/2 INCH L X 1-3/4 INCH W X 13/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SIZE 2-1/8 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-1-750N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details