ILSCO Corporation Mechanical Cable Lug CL-1-300N

Description
BRONZE MATERIAL 4-3/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 1-15/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
Datasheet
Description
BRONZE MATERIAL 4-3/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 1-15/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-1-300N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-1-300N
Mechanical Cable Lug CL-1-300N
BRONZE MATERIAL 4-3/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SIZE 1-15/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CL MODEL
  • BRONZE MATERIAL
  • 4-3/16 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 300 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SIZE 1-15/32 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-1-300N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details