ILSCO Corporation Mechanical Cable Lug CL-1-300

Description
BRONZE MATERIAL 2-3/4 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-17/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CL MODEL
Datasheet
Description
BRONZE MATERIAL 2-3/4 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-17/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-1-300 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-1-300
Mechanical Cable Lug CL-1-300
BRONZE MATERIAL 2-3/4 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-17/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CL MODEL
  • BRONZE MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 300 KCMIL MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-1/2 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SIZE 1-17/32 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-1-300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Specialized Connectors - 36-1495-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details