ILSCO Corporation Mechanical Cable Lug CL-1-2/0

Description
BRONZE MATERIAL 1-15/16 INCH OVERALL LENGTH 1 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 12 CL MODEL
Datasheet
Description
BRONZE MATERIAL 1-15/16 INCH OVERALL LENGTH 1 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 12 CL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CL-1-2/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CL-1-2/0
Mechanical Cable Lug CL-1-2/0
BRONZE MATERIAL 1-15/16 INCH OVERALL LENGTH 1 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 12 CL MODEL
  • BRONZE MATERIAL
  • 1-15/16 INCH OVERALL LENGTH
  • 1 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SIZE 1-3/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 12
  • CL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CL-1-2/0
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2206.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Ring Terminals - 1788671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details