ILSCO Corporation Compression Overhead Sleeve CCS-6

Description
1 1/16 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL BLUE COLOR CODE 6 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 50 TEMPERATURE RATING 90 DEG C INNER DIAMETER 15/64 INCH OUTER DIAMETER 5/16 INCH CCS MODEL
Datasheet
Description
1 1/16 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL BLUE COLOR CODE 6 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 50 TEMPERATURE RATING 90 DEG C INNER DIAMETER 15/64 INCH OUTER DIAMETER 5/16 INCH CCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - CCS-6 - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
CCS-6
Compression Overhead Sleeve CCS-6
1 1/16 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL BLUE COLOR CODE 6 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 50 TEMPERATURE RATING 90 DEG C INNER DIAMETER 15/64 INCH OUTER DIAMETER 5/16 INCH CCS MODEL
  • 1 1/16 INCH
  • UL 8M24, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL
  • BLUE COLOR CODE
  • 6 AWG (COPPER) AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 15/64 INCH
  • OUTER DIAMETER 5/16 INCH
  • CCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCS-6
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details