ILSCO Corporation Compression Overhead Sleeve CCS-4

Description
1 13/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL GRAY COLOR CODE 4 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 50 TEMPERATURE RATING 90 DEG C INNER DIAMETER 9/32 INCH OUTER DIAMETER 23/64 INCH CCS MODEL
Datasheet
Description
1 13/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL GRAY COLOR CODE 4 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 50 TEMPERATURE RATING 90 DEG C INNER DIAMETER 9/32 INCH OUTER DIAMETER 23/64 INCH CCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - CCS-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
CCS-4
Compression Overhead Sleeve CCS-4
1 13/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL GRAY COLOR CODE 4 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 50 TEMPERATURE RATING 90 DEG C INNER DIAMETER 9/32 INCH OUTER DIAMETER 23/64 INCH CCS MODEL
  • 1 13/64 INCH
  • UL 8M24, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL
  • GRAY COLOR CODE
  • 4 AWG (COPPER) AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 9/32 INCH
  • OUTER DIAMETER 23/64 INCH
  • CCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCS-4
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers