ILSCO Corporation Compression Overhead Sleeve CCS-3/0

Description
1 29/32 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL ORANGE COLOR CODE 3/0 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 33/64 INCH OUTER DIAMETER 5/8 INCH CCS MODEL
Datasheet
Description
1 29/32 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL ORANGE COLOR CODE 3/0 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 33/64 INCH OUTER DIAMETER 5/8 INCH CCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - CCS-3/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
CCS-3/0
Compression Overhead Sleeve CCS-3/0
1 29/32 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL ORANGE COLOR CODE 3/0 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 33/64 INCH OUTER DIAMETER 5/8 INCH CCS MODEL
  • 1 29/32 INCH
  • UL 8M24, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL
  • ORANGE COLOR CODE
  • 3/0 AWG (COPPER) AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 10
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 33/64 INCH
  • OUTER DIAMETER 5/8 INCH
  • CCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCS-3/0
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details