ILSCO Corporation Compression Overhead Sleeve CCS-2

Description
1 23/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL BROWN COLOR CODE 2 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 25 TEMPERATURE RATING 90 DEG C INNER DIAMETER 21/64 INCH OUTER DIAMETER 7/16 INCH CCS MODEL
Datasheet
Description
1 23/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL BROWN COLOR CODE 2 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 25 TEMPERATURE RATING 90 DEG C INNER DIAMETER 21/64 INCH OUTER DIAMETER 7/16 INCH CCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - CCS-2 - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
CCS-2
Compression Overhead Sleeve CCS-2
1 23/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL BROWN COLOR CODE 2 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 25 TEMPERATURE RATING 90 DEG C INNER DIAMETER 21/64 INCH OUTER DIAMETER 7/16 INCH CCS MODEL
  • 1 23/64 INCH
  • UL 8M24, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL
  • BROWN COLOR CODE
  • 2 AWG (COPPER) AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 25
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 21/64 INCH
  • OUTER DIAMETER 7/16 INCH
  • CCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCS-2
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Insulated Ferrules - 2623.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details