ILSCO Corporation Compression Overhead Sleeve CCS-2/0

Description
1 51/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL BLACK COLOR CODE 2/0 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 15/32 INCH OUTER DIAMETER 37/64 INCH CCS MODEL
Datasheet
Description
1 51/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL BLACK COLOR CODE 2/0 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 15/32 INCH OUTER DIAMETER 37/64 INCH CCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - CCS-2/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
CCS-2/0
Compression Overhead Sleeve CCS-2/0
1 51/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL BLACK COLOR CODE 2/0 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 15/32 INCH OUTER DIAMETER 37/64 INCH CCS MODEL
  • 1 51/64 INCH
  • UL 8M24, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL
  • BLACK COLOR CODE
  • 2/0 AWG (COPPER) AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 10
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 15/32 INCH
  • OUTER DIAMETER 37/64 INCH
  • CCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCS-2/0
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details