ILSCO Corporation Compression Overhead Sleeve CCS-1

Description
1 23/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL GREEN COLOR CODE 1 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 23/64 INCH OUTER DIAMETER 15/32 INCH CCS MODEL
Datasheet
Description
1 23/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL GREEN COLOR CODE 1 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 23/64 INCH OUTER DIAMETER 15/32 INCH CCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - CCS-1 - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
CCS-1
Compression Overhead Sleeve CCS-1
1 23/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL GREEN COLOR CODE 1 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 23/64 INCH OUTER DIAMETER 15/32 INCH CCS MODEL
  • 1 23/64 INCH
  • UL 8M24, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL
  • GREEN COLOR CODE
  • 1 AWG (COPPER) AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 10
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 23/64 INCH
  • OUTER DIAMETER 15/32 INCH
  • CCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCS-1
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details