ILSCO Corporation Compression Overhead Sleeve CCS-1/0

Description
1 35/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL PINK COLOR CODE 1/0 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 13/32 INCH OUTER DIAMETER 33/64 INCH CCS MODEL
Datasheet
Description
1 35/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL PINK COLOR CODE 1/0 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 13/32 INCH OUTER DIAMETER 33/64 INCH CCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - CCS-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
CCS-1/0
Compression Overhead Sleeve CCS-1/0
1 35/64 INCH UL 8M24, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL PINK COLOR CODE 1/0 AWG (COPPER) AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 13/32 INCH OUTER DIAMETER 33/64 INCH CCS MODEL
  • 1 35/64 INCH
  • UL 8M24, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER BODY MATERIAL
  • PINK COLOR CODE
  • 1/0 AWG (COPPER) AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 10
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 13/32 INCH
  • OUTER DIAMETER 33/64 INCH
  • CCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCS-1/0
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Specialized Connectors - 36-11360-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1228-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details