ILSCO Corporation Compression Cable Lug CCL-8-38

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.276 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.724 INCH L X 0.598 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.276 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.724 INCH L X 0.598 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-8-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-8-38
Compression Cable Lug CCL-8-38
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.276 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.724 INCH L X 0.598 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • RED COLOR
  • 1.276 INCH OVERALL LENGTH
  • 0.4 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.724 INCH L X 0.598 INCH W X 0.059 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.185 INCH ID X 0.256 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-8-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details