ILSCO Corporation Compression Cable Lug CCL-8-14

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.201 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.201 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-8-14 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-8-14
Compression Cable Lug CCL-8-14
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL RED COLOR 1.201 INCH OVERALL LENGTH 0.4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.185 INCH ID X 0.256 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • RED COLOR
  • 1.201 INCH OVERALL LENGTH
  • 0.4 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.579 INCH L X 0.445 INCH W X 0.071 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.185 INCH ID X 0.256 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-8-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details