ILSCO Corporation Compression Cable Lug CCL-6-12

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BLUE COLOR 1.551 INCH OVERALL LENGTH 0.425 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.232 INCH ID X 0.299 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BLUE COLOR 1.551 INCH OVERALL LENGTH 0.425 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.232 INCH ID X 0.299 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-6-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-6-12
Compression Cable Lug CCL-6-12
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BLUE COLOR 1.551 INCH OVERALL LENGTH 0.425 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.059 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.232 INCH ID X 0.299 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • BLUE COLOR
  • 1.551 INCH OVERALL LENGTH
  • 0.425 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 0.858 INCH L X 0.752 INCH W X 0.059 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.232 INCH ID X 0.299 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-6-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data