ILSCO Corporation Compression Cable Lug CCL-4-38

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GRAY COLOR 1.496 INCH OVERALL LENGTH 0.475 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.728 INCH L X 0.626 INCH W X 0.075 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.283 INCH ID X 0.362 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GRAY COLOR 1.496 INCH OVERALL LENGTH 0.475 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.728 INCH L X 0.626 INCH W X 0.075 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.283 INCH ID X 0.362 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-4-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-4-38
Compression Cable Lug CCL-4-38
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GRAY COLOR 1.496 INCH OVERALL LENGTH 0.475 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.728 INCH L X 0.626 INCH W X 0.075 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.283 INCH ID X 0.362 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • GRAY COLOR
  • 1.496 INCH OVERALL LENGTH
  • 0.475 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.728 INCH L X 0.626 INCH W X 0.075 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.283 INCH ID X 0.362 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-4-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data