ILSCO Corporation Compression Cable Lug CCL-4/0-14

Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL PURPLE COLOR 2.382 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 1.071 INCH L X 1.035 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.591 INCH OUTER DIAMETER 0.72 INCH CCL MODEL
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL PURPLE COLOR 2.382 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 1.071 INCH L X 1.035 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.591 INCH OUTER DIAMETER 0.72 INCH CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-4/0-14 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-4/0-14
Compression Cable Lug CCL-4/0-14
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL PURPLE COLOR 2.382 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 1.071 INCH L X 1.035 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.591 INCH OUTER DIAMETER 0.72 INCH CCL MODEL
  • ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • PURPLE COLOR
  • 2.382 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 1.071 INCH L X 1.035 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.591 INCH
  • OUTER DIAMETER 0.72 INCH
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-4/0-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details