ILSCO Corporation Compression Cable Lug CCL-3/0-38

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.512 INCH ID X 0.63 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.512 INCH ID X 0.63 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-3/0-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-3/0-38
Compression Cable Lug CCL-3/0-38
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL ORANGE COLOR 2.161 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.512 INCH ID X 0.63 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • ORANGE COLOR
  • 2.161 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.969 INCH L X 0.894 INCH W X 0.118 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.512 INCH ID X 0.63 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-3/0-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Turret to Pin Solder Terminal - 11218 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details