ILSCO Corporation Compression Cable Lug CCL-2-516

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BROWN COLOR 1.606 INCH OVERALL LENGTH 0.525 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.728 INCH L X 0.598 INCH W X 0.094 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.335 INCH ID X 0.429 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BROWN COLOR 1.606 INCH OVERALL LENGTH 0.525 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.728 INCH L X 0.598 INCH W X 0.094 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.335 INCH ID X 0.429 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-2-516 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-2-516
Compression Cable Lug CCL-2-516
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL BROWN COLOR 1.606 INCH OVERALL LENGTH 0.525 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.728 INCH L X 0.598 INCH W X 0.094 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.335 INCH ID X 0.429 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • BROWN COLOR
  • 1.606 INCH OVERALL LENGTH
  • 0.525 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 0.728 INCH L X 0.598 INCH W X 0.094 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.335 INCH ID X 0.429 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-2-516
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details