ILSCO Corporation Compression Cable Lug CCL-1-14

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH 0.575 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.362 INCH ID X 0.461 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH 0.575 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.362 INCH ID X 0.461 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-1-14 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-1-14
Compression Cable Lug CCL-1-14
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.72 INCH OVERALL LENGTH 0.575 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.362 INCH ID X 0.461 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • GREEN COLOR
  • 1.72 INCH OVERALL LENGTH
  • 0.575 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 0.858 INCH L X 0.65 INCH W X 0.098 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.362 INCH ID X 0.461 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-1-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details