ILSCO Corporation Compression Cable Lug CCL-1-12

Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.831 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.102 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.362 INCH OUTER DIAMETER 0.461 INCH CCL MODEL
Datasheet
Description
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.831 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.102 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.362 INCH OUTER DIAMETER 0.461 INCH CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-1-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-1-12
Compression Cable Lug CCL-1-12
ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL GREEN COLOR 1.831 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.858 INCH L X 0.752 INCH W X 0.102 INCH THK PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND INNER DIAMETER 0.362 INCH OUTER DIAMETER 0.461 INCH CCL MODEL
  • ELECTRO TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • GREEN COLOR
  • 1.831 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 0.858 INCH L X 0.752 INCH W X 0.102 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • INNER DIAMETER 0.362 INCH
  • OUTER DIAMETER 0.461 INCH
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-1-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details