ILSCO Corporation Compression Cable Lug CCL-1/0-38

Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL PINK COLOR 1.831 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.406 INCH ID X 0.516 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL PINK COLOR 1.831 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.406 INCH ID X 0.516 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CCL-1/0-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CCL-1/0-38
Compression Cable Lug CCL-1/0-38
ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL PINK COLOR 1.831 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE SIZE 0.406 INCH ID X 0.516 INCH OD TEMPERATURE RATING 90 DEG C CCL MODEL
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • PINK COLOR
  • 1.831 INCH OVERALL LENGTH
  • 0.625 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.791 INCH L X 0.713 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • SIZE 0.406 INCH ID X 0.516 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • CCL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CCL-1/0-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details