ILSCO Corporation Mechanical Cable Lug CA8

Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1/2 INCH HEX SCREW TYPE SIZE 1-3/8 INCH W X 1-3/4 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE FLAT BOTTOM PACKAGING QUANTITY 6 CA MODEL
Datasheet
Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1/2 INCH HEX SCREW TYPE SIZE 1-3/8 INCH W X 1-3/4 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE FLAT BOTTOM PACKAGING QUANTITY 6 CA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CA8 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CA8
Mechanical Cable Lug CA8
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1/2 INCH HEX SCREW TYPE SIZE 1-3/8 INCH W X 1-3/4 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE FLAT BOTTOM PACKAGING QUANTITY 6 CA MODEL
  • BOX TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-15/16 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 1/2 INCH HEX SCREW TYPE
  • SIZE 1-3/8 INCH W X 1-3/4 INCH H
  • TEMPERATURE RATING 75 DEG C
  • BOX STYLE FLAT BOTTOM
  • PACKAGING QUANTITY 6
  • CA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CA8
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details