ILSCO Corporation Mechanical Cable Lug CA7

Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-3/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 3/8 INCH HEX SCREW TYPE SIZE 1-15/64 INCH W X 1-13/32 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE FLAT BOTTOM PACKAGING QUANTITY 10 CA MODEL
Datasheet
Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-3/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 3/8 INCH HEX SCREW TYPE SIZE 1-15/64 INCH W X 1-13/32 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE FLAT BOTTOM PACKAGING QUANTITY 10 CA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CA7 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CA7
Mechanical Cable Lug CA7
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-3/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 3/8 INCH HEX SCREW TYPE SIZE 1-15/64 INCH W X 1-13/32 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE FLAT BOTTOM PACKAGING QUANTITY 10 CA MODEL
  • BOX TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-3/8 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 3/8 INCH HEX SCREW TYPE
  • SIZE 1-15/64 INCH W X 1-13/32 INCH H
  • TEMPERATURE RATING 75 DEG C
  • BOX STYLE FLAT BOTTOM
  • PACKAGING QUANTITY 10
  • CA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CA7
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Solderless Ring Tongue Terminal-Crimp - 1276 - Keystone Electronics Corp.
Specs
Terminal Type Ring Terminal
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details