ILSCO Corporation Mechanical Cable Lug CA5SP

Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5/8 INCH OVERALL LENGTH 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SLOT SCREW TYPE SIZE 9/16 INCH W X 11/16 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE SQUARE PACKAGING QUANTITY 50 CA MODEL
Datasheet
Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5/8 INCH OVERALL LENGTH 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SLOT SCREW TYPE SIZE 9/16 INCH W X 11/16 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE SQUARE PACKAGING QUANTITY 50 CA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CA5SP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CA5SP
Mechanical Cable Lug CA5SP
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5/8 INCH OVERALL LENGTH 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SLOT SCREW TYPE SIZE 9/16 INCH W X 11/16 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE SQUARE PACKAGING QUANTITY 50 CA MODEL
  • BOX TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5/8 INCH OVERALL LENGTH
  • 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE
  • 1/0 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SLOT SCREW TYPE
  • SIZE 9/16 INCH W X 11/16 INCH H
  • TEMPERATURE RATING 75 DEG C
  • BOX STYLE SQUARE
  • PACKAGING QUANTITY 50
  • CA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CA5SP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Quick Disconnects - 1-160301-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 12 AWG
View Details
4 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details