ILSCO Corporation Mechanical Cable Lug CA5RP

Description
BOX TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5/8 INCH OVERALL LENGTH 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 9/16 INCH HEIGHT 11/16 INCH TEMPERATURE RATING 75 DEG C CA MODEL
Datasheet
Description
BOX TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5/8 INCH OVERALL LENGTH 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 9/16 INCH HEIGHT 11/16 INCH TEMPERATURE RATING 75 DEG C CA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CA5RP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CA5RP
Mechanical Cable Lug CA5RP
BOX TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5/8 INCH OVERALL LENGTH 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 50 VOLTAGE RATING 2000 V WIDTH 9/16 INCH HEIGHT 11/16 INCH TEMPERATURE RATING 75 DEG C CA MODEL
  • BOX TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5/8 INCH OVERALL LENGTH
  • 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE
  • 1/0 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • VOLTAGE RATING 2000 V
  • WIDTH 9/16 INCH
  • HEIGHT 11/16 INCH
  • TEMPERATURE RATING 75 DEG C
  • CA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CA5RP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details