ILSCO Corporation Mechanical Cable Lug CA4RP

Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 15/32 INCH OVERALL LENGTH 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE 2 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SLOT SCREW TYPE SIZE 1/2 INCH W X 23/32 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE ROUND PACKAGING QUANTITY 100 CA MODEL
Datasheet
Description
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 15/32 INCH OVERALL LENGTH 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE 2 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SLOT SCREW TYPE SIZE 1/2 INCH W X 23/32 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE ROUND PACKAGING QUANTITY 100 CA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CA4RP - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CA4RP
Mechanical Cable Lug CA4RP
BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 15/32 INCH OVERALL LENGTH 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE 2 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL SLOT SCREW TYPE SIZE 1/2 INCH W X 23/32 INCH H TEMPERATURE RATING 75 DEG C BOX STYLE ROUND PACKAGING QUANTITY 100 CA MODEL
  • BOX TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 15/32 INCH OVERALL LENGTH
  • 12 AWG (ALUMINUM), 14 AWG (COPPER) MIN. CONDUCTOR SIZE
  • 2 AWG (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • SLOT SCREW TYPE
  • SIZE 1/2 INCH W X 23/32 INCH H
  • TEMPERATURE RATING 75 DEG C
  • BOX STYLE ROUND
  • PACKAGING QUANTITY 100
  • CA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CA4RP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Quick Disconnects - 1-1627134-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details