ILSCO Corporation Mechanical Cable Lug AU-800

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 3-3/16 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 1-15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 3-3/16 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 1-15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-800 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-800
Mechanical Cable Lug AU-800
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 3-3/16 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 1-15/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 AU MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 5/8 INCH STUD SIZE
  • 1-3/4 INCH L X 3-3/16 INCH W X 1/2 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SCREW TYPE
  • SIZE 1-15/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • AU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AU-800
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details