ILSCO Corporation Mechanical Cable Lug AU-800-2N

Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-5/8 INCH LENGTH X 3 INCH WIDTH X 1/2 INCH THICKNESS PAD SIZE 6 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 2-15/64 INCH STUD HOLE SPACING SIZE 1-3/4 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-5/8 INCH LENGTH X 3 INCH WIDTH X 1/2 INCH THICKNESS PAD SIZE 6 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 2-15/64 INCH STUD HOLE SPACING SIZE 1-3/4 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-800-2N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-800-2N
Mechanical Cable Lug AU-800-2N
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-5/8 INCH LENGTH X 3 INCH WIDTH X 1/2 INCH THICKNESS PAD SIZE 6 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 2-15/64 INCH STUD HOLE SPACING SIZE 1-3/4 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C AU MODEL
  • CHAMFERED WIRE ENTRY, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5-31/32 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-5/8 INCH LENGTH X 3 INCH WIDTH X 1/2 INCH THICKNESS PAD SIZE
  • 6 PAD HOLE(S)
  • 1/2 INCH HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 2-15/64 INCH
  • STUD HOLE SPACING SIZE 1-3/4 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • AU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AU-800-2N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1901981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details