ILSCO Corporation Mechanical Cable Lug AU-250-B

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 9/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 9/16 INCH L X 1 21/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING TYPE BAG VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 9/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 9/16 INCH L X 1 21/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING TYPE BAG VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-250-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-250-B
Mechanical Cable Lug AU-250-B
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 9/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 9/16 INCH L X 1 21/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING TYPE BAG VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C AU MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2 9/16 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1 9/16 INCH L X 1 21/32 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING TYPE BAG
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • AU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AU-250-B
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details