ILSCO Corporation Mechanical Cable Lug AU-0-B2

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 1-1/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 1-1/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-0-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-0-B2
Mechanical Cable Lug AU-0-B2
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 1-1/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG AU MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-15/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 27/32 INCH L X 1-1/8 INCH W X 3/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 2 PER BAG
  • AU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AU-0-B2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details