ILSCO Corporation Compression Cable Splice ASN-600

Description
5.37 INCH 0.92 INCH INNER DIAMETER 1.44 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL ELECTRO-TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 600 KCMIL CONDUCTOR SIZE BLACK COLOR CODE STANDARD WITH CHAMFERED END BARREL TYPE INCLUDES END CAP TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 ASN MODEL
Description
5.37 INCH 0.92 INCH INNER DIAMETER 1.44 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL ELECTRO-TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 600 KCMIL CONDUCTOR SIZE BLACK COLOR CODE STANDARD WITH CHAMFERED END BARREL TYPE INCLUDES END CAP TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 ASN MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASN-600 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
ASN-600
Compression Cable Splice ASN-600
5.37 INCH 0.92 INCH INNER DIAMETER 1.44 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL ELECTRO-TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 600 KCMIL CONDUCTOR SIZE BLACK COLOR CODE STANDARD WITH CHAMFERED END BARREL TYPE INCLUDES END CAP TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 ASN MODEL
  • 5.37 INCH
  • 0.92 INCH INNER DIAMETER
  • 1.44 INCH OUTER DIAMETER
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • ELECTRO-TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 600 KCMIL CONDUCTOR SIZE
  • BLACK COLOR CODE
  • STANDARD WITH CHAMFERED END BARREL TYPE
  • INCLUDES END CAP
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • ASN MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ASN-600
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details