ILSCO Corporation Compression Cable Splice ASN-2

Description
1.94 INCH 0.307 INCH INNER DIAMETER 0.525 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 2 AWG CONDUCTOR SIZE PINK COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 348 TEMPERATURE RATING 90 DEG C
Description
1.94 INCH 0.307 INCH INNER DIAMETER 0.525 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 2 AWG CONDUCTOR SIZE PINK COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 348 TEMPERATURE RATING 90 DEG C

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASN-2 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
ASN-2
Compression Cable Splice ASN-2
1.94 INCH 0.307 INCH INNER DIAMETER 0.525 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 2 AWG CONDUCTOR SIZE PINK COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 348 TEMPERATURE RATING 90 DEG C
  • 1.94 INCH
  • 0.307 INCH INNER DIAMETER
  • 0.525 INCH OUTER DIAMETER
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • PINK COLOR CODE
  • CHAMFERED ENTRY BARREL TYPE
  • ROHS COMPLIANT
  • DIE INDEX 348
  • TEMPERATURE RATING 90 DEG C
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ASN-2
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details