ILSCO Corporation Compression Cable Splice ASN-2/0

Description
2.71 INCH 0.432 INCH INNER DIAMETER 0.674 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 2/0 AWG CONDUCTOR SIZE OLIVE COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 297 TEMPERATURE RATING 90 DEG C
Description
2.71 INCH 0.432 INCH INNER DIAMETER 0.674 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 2/0 AWG CONDUCTOR SIZE OLIVE COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 297 TEMPERATURE RATING 90 DEG C

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASN-2/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
ASN-2/0
Compression Cable Splice ASN-2/0
2.71 INCH 0.432 INCH INNER DIAMETER 0.674 INCH OUTER DIAMETER ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 2/0 AWG CONDUCTOR SIZE OLIVE COLOR CODE CHAMFERED ENTRY BARREL TYPE ROHS COMPLIANT DIE INDEX 297 TEMPERATURE RATING 90 DEG C
  • 2.71 INCH
  • 0.432 INCH INNER DIAMETER
  • 0.674 INCH OUTER DIAMETER
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • OLIVE COLOR CODE
  • CHAMFERED ENTRY BARREL TYPE
  • ROHS COMPLIANT
  • DIE INDEX 297
  • TEMPERATURE RATING 90 DEG C
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ASN-2/0
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers