ILSCO Corporation 0 to 600 V Low Voltage Standard Splice Kit ASK-2

Description
DIRECT BURIAL CABLE TYPE UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 TO 2 AWG (ALUMINUM/COPPER) CONDUCTOR SIZE HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE 1 SPLICE(S) TEMPERATURE RATING 90 DEG C ASK MODEL
Datasheet
Description
DIRECT BURIAL CABLE TYPE UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 TO 2 AWG (ALUMINUM/COPPER) CONDUCTOR SIZE HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE 1 SPLICE(S) TEMPERATURE RATING 90 DEG C ASK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 600 V Low Voltage Standard Splice Kit - ASK-2 - ILSCO Corporation
Cincinnati, OH, USA
0 to 600 V Low Voltage Standard Splice Kit
ASK-2
0 to 600 V Low Voltage Standard Splice Kit ASK-2
DIRECT BURIAL CABLE TYPE UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 TO 2 AWG (ALUMINUM/COPPER) CONDUCTOR SIZE HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE 1 SPLICE(S) TEMPERATURE RATING 90 DEG C ASK MODEL
  • DIRECT BURIAL CABLE TYPE
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 8 TO 2 AWG (ALUMINUM/COPPER) CONDUCTOR SIZE
  • HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE
  • 1 SPLICE(S)
  • TEMPERATURE RATING 90 DEG C
  • ASK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ASK-2
Product Name 0 to 600 V Low Voltage Standard Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-104480-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details