ILSCO Corporation Compression Cable Lug ALNS-2-14

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL PINK COLOR 2.24 INCH OVERALL LENGTH 0.97 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 348 DIE INDEX 0.97 INCH L X 0.7 INCH W X 0.218 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.307 INCH ID X 0.527 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL PINK COLOR 2.24 INCH OVERALL LENGTH 0.97 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 348 DIE INDEX 0.97 INCH L X 0.7 INCH W X 0.218 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.307 INCH ID X 0.527 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - ALNS-2-14 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
ALNS-2-14
Compression Cable Lug ALNS-2-14
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL PINK COLOR 2.24 INCH OVERALL LENGTH 0.97 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 348 DIE INDEX 0.97 INCH L X 0.7 INCH W X 0.218 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.307 INCH ID X 0.527 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C ALNS MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • PINK COLOR
  • 2.24 INCH OVERALL LENGTH
  • 0.97 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 348 DIE INDEX
  • 0.97 INCH L X 0.7 INCH W X 0.218 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.307 INCH ID X 0.527 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • ALNS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ALNS-2-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details