ILSCO Corporation Lug/Connector ALND-4/0-12-134

Description
COMPRESSION LUG, SURECRIMP, ALUMINUM, CONDUCTOR SIZE 4/0, 2 HOLES, 1/2 INCH BOLT SIZE, 1-3/4 INCH HOLE SPACING, LONG BARREL, NO SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
Description
COMPRESSION LUG, SURECRIMP, ALUMINUM, CONDUCTOR SIZE 4/0, 2 HOLES, 1/2 INCH BOLT SIZE, 1-3/4 INCH HOLE SPACING, LONG BARREL, NO SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 101301914 - Radwell International
Willingboro, NJ, United States
Lug/Connector
101301914
Lug/Connector 101301914
COMPRESSION LUG, SURECRIMP, ALUMINUM, CONDUCTOR SIZE 4/0, 2 HOLES, 1/2 INCH BOLT SIZE, 1-3/4 INCH HOLE SPACING, LONG BARREL, NO SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY

COMPRESSION LUG, SURECRIMP, ALUMINUM, CONDUCTOR SIZE 4/0, 2 HOLES, 1/2 INCH BOLT SIZE, 1-3/4 INCH HOLE SPACING, LONG BARREL, NO SIGHT WINDOW, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 101301914
Product Name Lug/Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-3222 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers