ILSCO Corporation Mechanical Single Cable Tap AK-6-B

Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.75 INCH W X 1.88 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.75 INCH W X 1.88 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - AK-6-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
AK-6-B
Mechanical Single Cable Tap AK-6-B
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.75 INCH W X 1.88 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
  • ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 10 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 10 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 670B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 0.75 INCH W X 1.88 INCH H
  • TORQUE RATING 165 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING TYPE BAG
  • AK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AK-6-B
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details