ILSCO Corporation Mechanical Single Cable Tap AK-500

Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 400 KCMIL (COMPACT) MIN. RUN CONDUCTOR SIZE 500 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED (COMPACT) MIN. TAP CONDUCTOR SIZE 500 KCMIL (COMPACT) MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 2 INCH W X 3.62 INCH H TORQUE RATING 825 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 400 KCMIL (COMPACT) MIN. RUN CONDUCTOR SIZE 500 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED (COMPACT) MIN. TAP CONDUCTOR SIZE 500 KCMIL (COMPACT) MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 2 INCH W X 3.62 INCH H TORQUE RATING 825 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - AK-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
AK-500
Mechanical Single Cable Tap AK-500
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 400 KCMIL (COMPACT) MIN. RUN CONDUCTOR SIZE 500 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE 2 AWG STRANDED (COMPACT) MIN. TAP CONDUCTOR SIZE 500 KCMIL (COMPACT) MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 2 INCH W X 3.62 INCH H TORQUE RATING 825 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
  • ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 400 KCMIL (COMPACT) MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED (COMPACT) MIN. TAP CONDUCTOR SIZE
  • 500 KCMIL (COMPACT) MAX. TAP CONDUCTOR SIZE
  • HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 670B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 2 INCH W X 3.62 INCH H
  • TORQUE RATING 825 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • AK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AK-500
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2841.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details