ILSCO Corporation Mechanical Single Cable Tap AK-4

Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.81 INCH W X 1.38 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.81 INCH W X 1.38 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - AK-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
AK-4
Mechanical Single Cable Tap AK-4
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.81 INCH W X 1.38 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
  • ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 8 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 10 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 670B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 0.81 INCH W X 1.38 INCH H
  • TORQUE RATING 165 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • AK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AK-4
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details